Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 100mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 100mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 100mA SOT-23-6
IC REG BUCK ADJ 100MA SOT23-6
IC REG BUCK ADJ 100MA SOT23-6
IC REG BUCK ADJ 100MA SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 100mA SOT-23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6208GETR-ND | RT6208GE | RT6208GE | RT6208GE | RT6208GE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 36 volts |