RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT6207BHGQUF

Description
Win Source Part Number: 979105-RT6207BHGQUF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.7V Synchronous Rectifier: Yes Package / Case: 13-UFQFN Exposed Pad Supplier Device Package: 13-UQFN (2x3) FC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1385-1,1028-138 5-2,1028-1385-6,-RT6 207BHGQUF Base Product Number: RT6207
Request a Quote Datasheet
Description
Win Source Part Number: 979105-RT6207BHGQUF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.7V Synchronous Rectifier: Yes Package / Case: 13-UFQFN Exposed Pad Supplier Device Package: 13-UQFN (2x3) FC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1385-1,1028-138 5-2,1028-1385-6,-RT6 207BHGQUF Base Product Number: RT6207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 979105-RT6207BHGQUF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
979105-RT6207BHGQUF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 979105-RT6207BHGQUF
Win Source Part Number: 979105-RT6207BHGQUF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.7V Synchronous Rectifier: Yes Package / Case: 13-UFQFN Exposed Pad Supplier Device Package: 13-UQFN (2x3) FC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1385-1,1028-138 5-2,1028-1385-6,-RT6 207BHGQUF Base Product Number: RT6207

Win Source Part Number: 979105-RT6207BHGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.7V
Synchronous Rectifier: Yes
Package / Case: 13-UFQFN Exposed Pad
Supplier Device Package: 13-UQFN (2x3) FC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1385-1,1028-1385-2,1028-1385-6,-RT6207BHGQUF
Base Product Number: RT6207

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6207BHGQUF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6207BHGQUF
PMIC - Voltage Regulators - DC DC Switching Regulators RT6207BHGQUF
IC REG BUCK ADJUSTABLE 5A 13UQFN

IC REG BUCK ADJUSTABLE 5A 13UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6207BHGQUF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6207BHGQUF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6207BHGQUF
IC REG BUCK ADJUSTABLE 5A 13UQFN

IC REG BUCK ADJUSTABLE 5A 13UQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6207BHGQUF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6207BHGQUF
Voltage Regulators - DC DC Switching Regulators RT6207BHGQUF
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 5A 13-UFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 5A 13-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 979105-RT6207BHGQUF RT6207BHGQUF RT6207BHGQUF RT6207BHGQUF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 13-UFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 650 kHz 650 kHz 650 kHz 650 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
Output Voltage 650 volts
IOUT 1.5 amps
View Details
Switching Regulators - 1908020P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Automotive Buck-Boost Pmic W/2 Ldo Outputs - A4409KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin eTSSOP
View Details
9 suppliers