Manufacturer: Richtek USA Inc.
Win Source Part Number: 892502-RT6206BHGQW
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT6206
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT6206BHGQWTR, -RT6206BHGQW, RT6206BHGQWCT, RT6206BHGQWDKR
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 5.5A 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 5.5A SYNC 10WDFN
IC REG BUCK ADJ 5.5A 10WDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892502-RT6206BHGQW | RT6206BHGQWTR-ND | RT6206BHGQW | RT6206BHGQW | 682-RT6206BHGQW | RT6206BHGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6206BHGQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 5.5A SYNC 10WDFN | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |