RichTek Technology Corporation Dc-Dc Conv, Buck, 650Khz, Sop-8; Topology Richtek RT6206AHGSP

Description
DC-DC CONV, BUCK, 650KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:5.5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 650KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:5.5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 650Khz, Sop-8; Topology Richtek - 97Y2248 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 650Khz, Sop-8; Topology Richtek
97Y2248
Dc-Dc Conv, Buck, 650Khz, Sop-8; Topology Richtek 97Y2248
DC-DC CONV, BUCK, 650KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:5.5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 650KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:5.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y2248
Product Name Dc-Dc Conv, Buck, 650Khz, Sop-8; Topology Richtek
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details