RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6206AHGQW

Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RT6206AHGQWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6206AHGQWCT-ND
Voltage Regulators - DC DC Switching Regulators RT6206AHGQWCT-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6206AHGQWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6206AHGQWTR-ND
Voltage Regulators - DC DC Switching Regulators RT6206AHGQWTR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6206AHGQWDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6206AHGQWDKR-ND
Voltage Regulators - DC DC Switching Regulators RT6206AHGQWDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6206AHGQW - 892501-RT6206AHGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6206AHGQW
892501-RT6206AHGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6206AHGQW 892501-RT6206AHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892501-RT6206AHGQW Series: ACOT™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT6206 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT6206AHGQW, RT6206AHGQWTR, RT6206AHGQWDKR, RT6206AHGQWCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892501-RT6206AHGQW
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT6206
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT6206AHGQW, RT6206AHGQWTR, RT6206AHGQWDKR, RT6206AHGQWCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6206AHGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6206AHGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6206AHGQW
IC REG BUCK ADJ 5.5A 10WDFN

IC REG BUCK ADJ 5.5A 10WDFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6206AHGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6206AHGQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT6206AHGQW
IC REG BUCK ADJ 5.5A 10WDFN

IC REG BUCK ADJ 5.5A 10WDFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6206AHGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6206AHGQW
Voltage Regulators - DC DC Switching Regulators RT6206AHGQW
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5.5A 10-WFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT6206AHGQWCT-ND 892501-RT6206AHGQW RT6206AHGQW RT6206AHGQW RT6206AHGQW
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6206AHGQW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.7650 to 8 volts 0.7650 volts 0.7650 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 448-111-4190PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 34-PowerVFQFN
View Details
5 suppliers
Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details