RichTek Technology Corporation Dc/dc Conv, Sync Buck, 350Khz, Sop-8; Topology Richtek RT6204GSP

Description
DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 350Khz, Sop-8; Topology Richtek - 01AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 350Khz, Sop-8; Topology Richtek
01AC0260
Dc/dc Conv, Sync Buck, 350Khz, Sop-8; Topology Richtek 01AC0260
DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC0260
Product Name Dc/dc Conv, Sync Buck, 350Khz, Sop-8; Topology Richtek
Input Voltage 5.2 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details