The RT6203FNGSP is a synchronous step-down converter designed for efficient voltage regulation with a maximum output current of 6A and an input voltage range of 4.5V to 18V. It features an adaptive on-time mode control that ensures fast transient response without the need for external components. The output voltage is programmable via an I²C compatible VID control bus, allowing for adjustments between 0.6V and 1.62V in specified steps. This device includes adjustable current limit and thermal shutdown settings, as well as an internal soft-start feature to manage startup conditions. Operating at a steady switching frequency of 700kHz, the RT6203FNGSP is optimized for use with ceramic capacitors, making it suitable for various applications including industrial systems, computer peripherals, and point of load regulation for high-performance devices. The product is housed in an 8-lead SOP package with an exposed pad for enhanced thermal dissipation.
"Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6203FNGSPTR-ND | RT6203FNGSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 1.65 volts | 0.6000 to 1.65 volts |