Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-WFQFN Exposed Pad
IC REG BUCK ADJ 5A SYNC WQFN-20
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6203BLGQWTR-ND | RT6203BLGQW | RT6203BLGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 8 volts | 0.8000 to 8 volts | 0.8000 volts |