IC REG BUCK ADJ 5A 20WQFN
IC REG BUCK ADJUSTABLE 5A 20WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-WFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6203BHGQW | RT6203BHGQW | RT6203BHGQW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 0.8000 to 8 volts | |
| IOUT | 5 amps | 5 amps | 5 amps |
| fsw | 700 kHz | 700 kHz | 700 kHz |