RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT6202BHGSP

Description
Win Source Part Number: 1211861-RT6202BHGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.765V Synchronous Rectifier: Yes Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1383-1,1028-138 3-2,1028-1383-6,-RT6 202BHGSP Base Product Number: RT6202
Request a Quote Datasheet
Description
Win Source Part Number: 1211861-RT6202BHGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.765V Synchronous Rectifier: Yes Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1383-1,1028-138 3-2,1028-1383-6,-RT6 202BHGSP Base Product Number: RT6202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1211861-RT6202BHGSP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1211861-RT6202BHGSP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1211861-RT6202BHGSP
Win Source Part Number: 1211861-RT6202BHGSP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 8V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.765V Synchronous Rectifier: Yes Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-1383-1,1028-138 3-2,1028-1383-6,-RT6 202BHGSP Base Product Number: RT6202

Win Source Part Number: 1211861-RT6202BHGSP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1383-1,1028-1383-2,1028-1383-6,-RT6202BHGSP
Base Product Number: RT6202

Buy Now
Voltage Regulators - DC DC Switching Regulators - RT6202BHGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6202BHGSP
Voltage Regulators - DC DC Switching Regulators RT6202BHGSP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6202BHGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6202BHGSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT6202BHGSP
IC REG BUCK ADJUSTABLE 5A 8SOP

IC REG BUCK ADJUSTABLE 5A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6202BHGSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6202BHGSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6202BHGSP
IC REG BUCK ADJUSTABLE 5A 8SOP

IC REG BUCK ADJUSTABLE 5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1211861-RT6202BHGSP RT6202BHGSP RT6202BHGSP RT6202BHGSP
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Special Features Multiple Outputs; Synchronous Rectification
fsw 650 kHz 650 kHz 650 kHz 650 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-2-R7 - 910645-ADP2102YCPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tube
fsw 71 kHz
Operating Temperature -40 C (-40 F)
View Details
DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details