DC/DC CONV, BUCK, 1.2MHZ, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Max:15V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 97Y2247 |
| Product Name | Dc/dc Conv, Buck, 1.2Mhz, Sot-23-6; Topology Richtek |
| Input Voltage | 4.5 to 36 volts |