IC REG CTRLR BUCK-BOOST WQFN-40
IC REG CTRLR BUCK-BOOST WQFN-40
IC REG CTRLR BUCK-BOOST WQFN-40
IC REG CTRLR BUCK-BOOST WQFN-40
Buck-Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 40-WQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6190GQWCT-ND | RT6190GQW | RT6190GQW |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | ||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| fsw | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |