Win Source Part Number: 1140507-RT6160AWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.2MHz, 500kHz ~ 3MHz
Control Features: Enable, Frequency Control, Power Good, Ramp, Slew Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 1
Clock Sync: No
Package / Case: 15-UFBGA, WLCSP
Supplier Device Package: 15-WL-CSP (BSC) (1.4x2.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6160AWSCTR,10
Buck-Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 15-WL-CSP (BSC) (1.4x2.3)
Buck-Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 15-WL-CSP (BSC) (1.4x2.3)
Buck-Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 15-WL-CSP (BSC) (1.4x2.3)
Buck-Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 15-WL-CSP (BSC) (1.4x2.3)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1140507-RT6160AWSC | 1028-RT6160AWSCTR-ND | RT6160AWSC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; Tape & Reel | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Ramp, Slew Control, Soft Start | Synchronous Rectification |