RichTek Technology Corporation Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek RT6158HWSC

Description
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:3A; Output Voltage Min:2.1V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:3A; Output Voltage Min:2.1V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek - 24AC5329 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek
24AC5329
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek 24AC5329
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:3A; Output Voltage Min:2.1V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:3A; Output Voltage Min:2.1V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24AC5329
Product Name Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details