RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT6158HWSC

Description
Win Source Part Number: 1154765-RT6158HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 2MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Synchronous Rectifier: Yes Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.07x2.33) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT6158HWSCDKR,RT615 8HWSCCT,-RT6158HWSCC T,RT6158HWSCTR,RT615 8HWSCDKR Base Product Number: RT6158
Request a Quote Datasheet
Description
Win Source Part Number: 1154765-RT6158HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 2MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Synchronous Rectifier: Yes Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.07x2.33) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT6158HWSCDKR,RT615 8HWSCCT,-RT6158HWSCC T,RT6158HWSCTR,RT615 8HWSCDKR Base Product Number: RT6158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1154765-RT6158HWSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1154765-RT6158HWSC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1154765-RT6158HWSC
Win Source Part Number: 1154765-RT6158HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck-Boost Frequency - Switching: 2MHz Voltage - Output (Max): 5.2V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Synchronous Rectifier: Yes Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.07x2.33) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT6158HWSCDKR,RT615 8HWSCCT,-RT6158HWSCC T,RT6158HWSCTR,RT615 8HWSCDKR Base Product Number: RT6158

Win Source Part Number: 1154765-RT6158HWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck-Boost
Frequency - Switching: 2MHz
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.1V
Synchronous Rectifier: Yes
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.07x2.33)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT6158HWSCDKR,RT6158HWSCCT,-RT6158HWSCCT,RT6158HWSCTR,RT6158HWSCDKR
Base Product Number: RT6158

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6158HWSCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6158HWSCCT-ND
Voltage Regulators - DC DC Switching Regulators RT6158HWSCCT-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6158HWSCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6158HWSCTR-ND
Voltage Regulators - DC DC Switching Regulators RT6158HWSCTR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6158HWSCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6158HWSCDKR-ND
Voltage Regulators - DC DC Switching Regulators RT6158HWSCDKR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6158HWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6158HWSC
PMIC - Voltage Regulators - DC DC Switching Regulators RT6158HWSC
IC REG BUCK BST ADJ 3A 25WLCSP

IC REG BUCK BST ADJ 3A 25WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6158HWSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6158HWSC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6158HWSC
IC REG BUCK-BOOST ADJ 3A 25WLCSP

IC REG BUCK-BOOST ADJ 3A 25WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6158HWSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6158HWSC
Voltage Regulators - DC DC Switching Regulators RT6158HWSC
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 3A 25-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1154765-RT6158HWSC RT6158HWSCCT-ND RT6158HWSC RT6158HWSC RT6158HWSC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 25-UFBGA, WLCSP Other; 25-UFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2000 kHz 2000 kHz 2000 kHz 2000 kHz 2000 kHz
Unlock Full Specs
to access all available technical data