Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 2A 25-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 2A 25-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 2A 25-UFBGA, WLCSP
Win Source Part Number: 1140679-RT6158AWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck-Boost
Frequency - Switching: 2MHz
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 2.1V
Synchronous Rectifier: Yes
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.07x2.33)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT6158AWSC,RT6158AW
Base Product Number: RT6158
Buck-Boost Switching Regulator IC Positive Adjustable 2.1V 1 Output 2A 25-UFBGA, WLCSP
IC REG BUCK-BOOST 2A 25WLCSP
IC REG BUCK-BOOST ADJ 2A 25WLCSP
IC REG BUCK-BOOST 2A 25WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6158AWSCTR-ND | 1140679-RT6158AWSC | RT6158AWSC | RT6158AWSC | RT6158AWSC | RT6158AWSC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 25-UFBGA, WLCSP | Other; Tape & Reel | Other; 25-UFBGA, WLCSP | Other; 25-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.1 to 5.2 volts | 2.1 to 5.2 volts | 2.1 volts | 2.1 volts |