RichTek Technology Corporation Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek RT6158AWSC

Description
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Output Voltage Min:2.1V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Output Voltage Min:2.1V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek - 65AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek
65AC6284
Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek 65AC6284
DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Output Voltage Min:2.1V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Output Voltage Min:2.1V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC6284
Product Name Dc/dc Conv, Buck-Boost, 2Mhz, Wlcsp-25; Topology Richtek
Input Voltage 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details