Win Source Part Number: 1089165-RT6154BGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WDFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS63020DSJR; TPS63020QDSJTQ1; TPS63020DSJT; TPS63802DLAR;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1379-2,1028-137
Base Product Number: RT6154
IC REG BCK BST 3.3V 4A 14WDFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 4A 14-WFDFN Exposed Pad
IC REG BUCK-BOOST 3.3V 4A 14WDFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1089165-RT6154BGQW | RT6154BGQW | RT6154BGQW | RT6154BGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |