Manufacturer: Richtek USA Inc.
Win Source Part Number: 844739-RT6154AGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 4A 14-WFDFN Exposed Pad
Package: 14-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT6154
Categories: Integrated Circuits (ICs)
Case / Package: 14-WDFN (4x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1338-2, 1028-1338-1, -RT6154AGQW, 1028-1338-6
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 4A 14-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 4A 14-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 4A 14-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 4A 14-WFDFN Exposed Pad
IC REG BCK BST ADJ 4A 14WDFN
IC REG BUCK-BOOST ADJ 4A 14WDFN
IC REG BCK BST ADJ 4A 14WDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844739-RT6154AGQW | 1028-1338-1-ND | RT6154AGQW | RT6154AGQW | RT6154AGQW | RT6154AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6154AGQW | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-WDFN (4x3) | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |