Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-WFDFN Exposed Pad
Category: OEM Souring
Win Source Part Number: 1467954-RT6150B-33GQ
Manufacturer: Richtek USA Inc.
IC REG BCK BST 3.3V 800MA 10WDFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-WFDFN Exposed Pad
IC REG BCK-BST 3.3V 800MA 10WDFN
IC REG BCK BST 3.3V 800MA 10WDFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6150B-33GQWTR-ND | 1467954-RT6150B-33GQW | RT6150B-33GQW | RT6150B-33GQW | RT6150B-33GQW | RT6150B-33GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | OEM Souring | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |