Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 10-WFDFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 804345-RT6150AGQW
Packaging: Reel
Mounting Style: SMD
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 10-WFDFN Exposed Pad
IC REG BUCK-BST ADJ 800MA 10WDFN
IC REG BCK BST ADJ 800MA 10WDFN
IC REG BCK BST ADJ 800MA 10WDFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1259-1-ND | 804345-RT6150AGQW | RT6150AGQW | RT6150AGQW | RT6150AGQW | RT6150AGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6150AGQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |