RICHTEK TECHNOLOGY CORPORATION
RT6052GF -- CURRENT REGULATION/MANAGEMENT
RichTek Technology Corporation
Current Regulation/Management
RT6052GF
Description
IC HIGH-SIDE 0.2% 8MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC HIGH-SIDE 0.2% 8MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
1028-RT6052GFTR-ND |
|
Product Name
|
Current Regulation/Management |
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching; Switching
Output Voltage Type
Fixed
Package Type
Other; Fc2qfn
View Details
Allegro MicroSystems Inc.
Regulator Category
Linear; Switching
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers
Regulator Category
Linear
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs; Auto Restart
View Details