Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8WDFN
IC REG BUCK ADJUSTABLE 3A 8WDFN
IC REG BUCK ADJ 3A 8WDFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1450-1-ND | RT5797BHGQW | RT5797BHGQW | RT5797BHGQW | RT5797BHGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 to 3.4 volts | 0.6000 volts | 0.6000 volts |