RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5CT-ND
Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5DKR-ND
Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5TR-ND
Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5796CHGJ5 - 892499-RT5796CHGJ5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5796CHGJ5
892499-RT5796CHGJ5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5796CHGJ5 892499-RT5796CHGJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 892499-RT5796CHGJ5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: RT5796 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5796CHGJ5DKR, RT5796CHGJ5TR, -RT5796CHGJ5, RT5796CHGJ5CT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892499-RT5796CHGJ5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT5796
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT5796CHGJ5DKR, RT5796CHGJ5TR, -RT5796CHGJ5, RT5796CHGJ5CT

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5
Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5
IC REG BUCK ADJ 1.5A TSOT23-5

IC REG BUCK ADJ 1.5A TSOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5
PMIC - Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5
IC REG BUCK ADJ 1.5A TSOT23-5

IC REG BUCK ADJ 1.5A TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5
IC REG BUCK ADJ 1.5A TSOT23-5

IC REG BUCK ADJ 1.5A TSOT23-5

Supplier's Site
IC REG BUCK ADJ 1.5A SYNC TSOT23 - 682-RT5796CHGJ5 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 1.5A SYNC TSOT23
682-RT5796CHGJ5
IC REG BUCK ADJ 1.5A SYNC TSOT23 682-RT5796CHGJ5
IC REG BUCK ADJ 1.5A SYNC TSOT23

IC REG BUCK ADJ 1.5A SYNC TSOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT5796CHGJ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT5796CHGJ5
Voltage Regulators - DC DC Switching Regulators RT5796CHGJ5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number RT5796CHGJ5CT-ND 892499-RT5796CHGJ5 RT5796CHGJ5 RT5796CHGJ5 RT5796CHGJ5 682-RT5796CHGJ5 RT5796CHGJ5
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5796CHGJ5 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 1.5A SYNC TSOT23 Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification
Output Voltage 0.6000 to 3.4 volts 0.6000 volts 0.6000 volts 0.6000 to 3.4 volts
Unlock Full Specs
to access all available technical data