Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5796BHGECT-ND | RT5796BHGE | RT5796BHGE | RT5796BHGE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.4 volts | 0.6000 to 3.4 volts | 0.6000 volts |