Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 8-UDFN
IC REG BUCK ADJ 6A 8UDFN
IC REG BUCK ADJ 6A SYNC UDFN-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 8-UDFN
IC REG BUCK ADJ 6A SYNC UDFN-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5789AGQUFTR-ND | RT5789AGQUF | RT5789AGQUF | RT5789AGQUF | RT5789AGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-UDFN | Other; 8-UDFN | Other; 8-UDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6 volts |