Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 6A TSOT23-8
IC REG BUCK ADJ 6A TSOT23-8
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5789AGJ8FCT-ND | RT5789AGJ8F | RT5789AGJ8F | RT5789AGJ8F | |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Inverted | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | ||
| Special Features | Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts | 0.6000 volts |