RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.5Mhz, Tsot-23-8; Topology Richtek RT5788AGJ8F

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:4A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Tsot-23-8; Topology Richtek - 49AC0453 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Tsot-23-8; Topology Richtek
49AC0453
Dc/dc Conv, Sync Buck, 1.5Mhz, Tsot-23-8; Topology Richtek 49AC0453
DC/DC CONV, SYNC BUCK, 1.5MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:4A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:4A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49AC0453
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Tsot-23-8; Topology Richtek
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details