Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 4A TSOT23-8
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 4A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 4A SYNC TSOT23-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5788AGJ8FCT-ND | RT5788AGJ8F | RT5788AGJ8F | RT5788AGJ8F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts |