RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT5762DHGH6F

Description
Win Source Part Number: 1249811-RT5762DHGH6F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 (FC) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT5762DHGH6FDKR ,1028-RT5762DHGH6FCT ,1028-RT5762DHGH6FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1249811-RT5762DHGH6F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 (FC) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT5762DHGH6FDKR ,1028-RT5762DHGH6FCT ,1028-RT5762DHGH6FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249811-RT5762DHGH6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249811-RT5762DHGH6F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249811-RT5762DHGH6F
Win Source Part Number: 1249811-RT5762DHGH6F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 (FC) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT5762DHGH6FDKR ,1028-RT5762DHGH6FCT ,1028-RT5762DHGH6FTR

Win Source Part Number: 1249811-RT5762DHGH6F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563 (FC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT5762DHGH6FDKR,1028-RT5762DHGH6FCT,1028-RT5762DHGH6FTR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT5762DHGH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT5762DHGH6F
Voltage Regulators - DC DC Switching Regulators RT5762DHGH6F
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249811-RT5762DHGH6F RT5762DHGH6F
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; SOT-563, SOT-666
Special Features Multiple Outputs; Synchronous Rectification
fsw 1200 kHz 1200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details