The RT5760DHGH6F is a synchronous step-down DC-DC converter designed for applications requiring a compact and efficient voltage regulation solution. It operates within an input voltage range of 2.5V to 6V and can deliver up to 1A of output current with efficiencies reaching 95%. The device features integrated low RDS(ON) power MOSFETs and employs Advanced Constant On-Time (ACOT®) control architecture, which allows for a fast transient response and consistent switching frequency across varying loads and output voltages. This regulator includes several protective features such as over-current protection, input under-voltage lockout, output under-voltage protection, and over-temperature protection, ensuring reliable operation under various conditions. The built-in soft-start function minimizes inrush current during startup, while the low quiescent current of 25µA makes it suitable for battery-powered applications. The RT5760DHGH6F is housed in a thin SOT-563 package, making it ideal for space-constrained designs in mobile phones, handheld devices, and other consumer electronics.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Win Source Part Number: 1372159-RT5760DHGH6F
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Series: ACOT™
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563 (FC)
Base Product Number: RT5760
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 6V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Frequency - Switching: 2.2MHz
Synchronous Rectifier: Yes
IC BUCK 1A SYNC SOT-563(FC)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
IC REG BUCK ADJ 1A SOT563
IC BUCK 1A SYNC SOT-563(FC)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT5760DHGH6FDKR-ND | 1372159-RT5760DHGH6F | RT5760DHGH6F | RT5760DHGH6F | RT5760DHGH6F | RT5760DHGH6F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; Tape & Reel | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |