Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1V, 1.2V, 1.5V, 2.5V, 3.3V) 1 Output 9A 13-PowerUFQFN
IC BUCK ADJ 9A SYNC UQFN-13
IC REG BUCK ADJ/0.6V 9A 13UQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V (1V, 1.2V, 1.5V, 2.5V, 3.3V) 1 Output 9A 13-PowerUFQFN
IC BUCK ADJ 9A SYNC UQFN-13
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT5758GQUFDKR-ND | RT5758GQUF | RT5758GQUF | RT5758GQUF | RT5758GQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 13-PowerUFQFN | Other; 13-PowerUFQFN | Other; 13-PowerUFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 6.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 6.5 volts |