IC REG BUCK ADJ 1A 6WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
6V 1A SYNC ADJ ACOT BUCK WDFN-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5751BHGQW | RT5751BHGQW | RT5751BHGQW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 6 volts | |
| IOUT | 1 amps | 1 amps | 1 amps |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |