IC REG BUCK PROG 4A 14WLCSP
IC REG BUCK PROG 4A 14WLCSP
IC REG BUCK PROG 4A 14WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RT5744AP-ACT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.2700 to 1.4 volts |