Manufacturer: Richtek USA Inc.
Win Source Part Number: 1317235-RT5735WSC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 1.39V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 20-WLCSP (1.65x2.05)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT5735WSC,1028-1448
Base Product Number: RT5735
RoHS Status: ROHS3 Compliant
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PROG 5A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317235-RT5735WSC | RT5735WSC | RT5735WSC | RT5735WSC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Programmable | Fixed; Programmable | ||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |