Win Source Part Number: 1000572-RT5735AWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 1.39V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 20-UFBGA, WLCSP
Supplier Device Package: 20-WLCSP (2x1.61)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT5735AWSCTR,RT5735A
Base Product Number: RT5735
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PROG 5A 20WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1000572-RT5735AWSC | RT5735AWSC | RT5735AWSC | RT5735AWSC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Programmable | Fixed; Programmable | ||
| Package Type | Other; Tape & Reel (TR),Cut Tape (CT) | Other; 20-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |