IC REG BUCK PROG 1A 6TWLCSP-B
IC REG BUCK PROG 1A 6TWLCSP-B
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RT5716P-BBACT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-XFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 0.7750 volts |