Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-WFDFN Exposed Pad
Win Source Part Number: 1249812-RT5715GQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.7MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.45V
Synchronous Rectifier: Yes
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN-SL (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT5715GQWTR,102
Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 2A 8WDFN
IC REG BUCK ADJ 2A WDFN-8S
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT5715GQWTR-ND | 1249812-RT5715GQW | RT5715GQW | RT5715GQW | RT5715GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.4500 to 5.5 volts | 0.4500 to 5.5 volts | 0.4500 volts | 0.4500 volts |