RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5715GQW(2) RT5715GQW(2)

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 845100-RT5715GQW(2) Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT5715 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5715GQW(2)TR, RT5715GQW(2)DKR, RT5715GQW(2)CT, -RT5715GQW(2)
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 845100-RT5715GQW(2) Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT5715 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5715GQW(2)TR, RT5715GQW(2)DKR, RT5715GQW(2)CT, -RT5715GQW(2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5715GQW(2) - 845100-RT5715GQW(2) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5715GQW(2)
845100-RT5715GQW(2)
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5715GQW(2) 845100-RT5715GQW(2)
Manufacturer: Richtek USA Inc. Win Source Part Number: 845100-RT5715GQW(2) Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: RT5715 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5715GQW(2)TR, RT5715GQW(2)DKR, RT5715GQW(2)CT, -RT5715GQW(2)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 845100-RT5715GQW(2)
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT5715
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT5715GQW(2)TR, RT5715GQW(2)DKR, RT5715GQW(2)CT, -RT5715GQW(2)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT5715GQW(2) - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT5715GQW(2)
PMIC - Voltage Regulators - DC DC Switching Regulators RT5715GQW(2)
IC REG BUCK ADJ 2A SYNC WDFN-8

IC REG BUCK ADJ 2A SYNC WDFN-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT5715GQW(2) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT5715GQW(2)
Voltage Regulators - DC DC Switching Regulators RT5715GQW(2)
Switching Regulator IC Output 8-WFDFN Exposed Pad

Switching Regulator IC Output 8-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT5715GQW(2) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT5715GQW(2)
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT5715GQW(2)
IC REG BUCK ADJ 2A 8WDFN

IC REG BUCK ADJ 2A 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 845100-RT5715GQW(2) RT5715GQW(2) RT5715GQW(2) RT5715GQW(2)
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT5715GQW(2) PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

3.4A 600kHz Voltage Regulator IC - 739-LM22680QMRX-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
VIN 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details