RichTek Technology Corporation Dc/dc Conv, Sync Buck, 2.7Mhz, Wdfn-8; Topology Richtek RT5715GQW(2)

Description
DC/DC CONV, SYNC BUCK, 2.7MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.7MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.7Mhz, Wdfn-8; Topology Richtek - 65AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.7Mhz, Wdfn-8; Topology Richtek
65AC6282
Dc/dc Conv, Sync Buck, 2.7Mhz, Wdfn-8; Topology Richtek 65AC6282
DC/DC CONV, SYNC BUCK, 2.7MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.7MHZ, WDFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC6282
Product Name Dc/dc Conv, Sync Buck, 2.7Mhz, Wdfn-8; Topology Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details