IC REG BUCK 0.8V/1.8V 1A 6WLCSP
IC REG BUCK 0.8V/1.8V 1A 6WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RT5714-K1WSC(2)TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-XFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 1.8 volts |