Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 600mA 8-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 600mA 8-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 600mA 8-UFBGA, WLCSP
Win Source Part Number: 1352541-RT5707WSC
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.6x0.90)
Base Product Number: RT5707
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Voltage - Output (Max): 3.3V
Current - Output: 600mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.2V
Frequency - Switching: 1.2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Programmable 1.2V 1 Output 600mA 8-UFBGA, WLCSP
IC BUCK ADJ 0.6A SYNC WL-CSP-8
IC BUCK ADJ 0.6A SYNC WL-CSP-8
IC REG BUCK PROG 1.2V 8WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5707WSCTR-ND | 1352541-RT5707WSC | RT5707WSC | RT5707WSC | RT5707WSC | RT5707WSC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 8-UFBGA, WLCSP | Other; Tape & Reel | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts |