Win Source Part Number: 1249813-RT5707AWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.6x0.90)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT5707AWSCCT,RT5707A
Base Product Number: RT5707
Switching Regulator IC Output 8-UFBGA, WLCSP
Switching Regulator IC Output 8-UFBGA, WLCSP
Switching Regulator IC Output 8-UFBGA, WLCSP
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 0.4V 8-UFBGA, WLCSP
IC REG BUCK PROG 0.7V 8WLCSP
IC BUCK ADJ 0.4A SYNC WL-CSP-8
IC BUCK ADJ 0.4A SYNC WL-CSP-8
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249813-RT5707AWSC | RT5707AWSCCT-ND | RT5707AWSC | RT5707AWSC | RT5707AWSC | RT5707AWSC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 3.1 volts | 0.7000 to 3.1 volts | 0.7000 volts | 0.7000 volts |