RichTek Technology Corporation Dc/dc Conv, Buck, 1.2Mhz, Wlcsp-8; Topology Richtek RT5707AWSC

Description
DC/DC CONV, BUCK, 1.2MHZ, WLCSP-8; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:8Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.2MHZ, WLCSP-8; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:8Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.2Mhz, Wlcsp-8; Topology Richtek - 65AC6280 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, Wlcsp-8; Topology Richtek
65AC6280
Dc/dc Conv, Buck, 1.2Mhz, Wlcsp-8; Topology Richtek 65AC6280
DC/DC CONV, BUCK, 1.2MHZ, WLCSP-8; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:8Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, WLCSP-8; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:8Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC6280
Product Name Dc/dc Conv, Buck, 1.2Mhz, Wlcsp-8; Topology Richtek
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details