Buck Switching Regulator IC Positive Programmable 0.3V 1 Output 4A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK PROG 0.3V 4A 14TSSOP
IC REG BUCK PROG 4A 14TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT5701GCP | RT5701GCP | RT5701GCP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.3000 to 5.5 volts | 0.3000 volts |