Speaker Amplifier with Speaker Protection, WLCSP-48 Product overview: RT5509WSC from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT5509WSC can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (3.04x2.99)
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (3.04x2.99)
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (3.04x2.99)
Win Source Part Number: 973269-RT5509WSC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: I²C, I²S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 4.4W x 1 @ 8Ohm
Voltage - Supply: 1.71V ~ 2V
Package / Case: 48-UFBGA, WLCSP
Supplier Device Package: 48-WLCSP (3.04x2.99)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: RT5509WSCTR,RT5509WS
Base Product Number: RT5509
Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (3.04x2.99)
IC AMP D MONO 4.4W WLCSP-48
AUDIO POWER AMPLIFIER, CLASS D, WLCSP-48; Amplifier Class:D; No. of Channels:1 Channel; Output Power:4.3W; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:48Pins; Load Impedance:8ohm; Product Range:-; MSL:-RoHS Compliant: Yes
IC AMP D MONO 4.4W WLCSP-48
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-RT5509WSC | RT5509WSCTR-ND | 973269-RT5509WSC | RT5509WSC | RT5509WSC | 56AC9226 | RT5509WSC |
| Product Name | WLCSP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier, Class D, Wlcsp-48; Amplifier Class Richtek | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.71 to ? volts | 1.71 to 2 volts | 1.71 to 2 volts | 1.71 to 2 volts | 2.7 to 5.5 volts | 2 to 1.71 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Thermal Shutdown Protection | ||||||
| Output Power | 4.4 watts | 4.4 watts | 4.4 watts | 4.4 watts | 4.3 watts | ||
| Operation Class | Class D | Class D | Class D | Class D |