IC AMP CLASS G STEREO 150MW Product overview: RT5507WSC from Richtek is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 150MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RT5507WSC can be used for catalog matching and distributor lookup.
Win Source Part Number: 958935-RT5507WSC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class G
Features: Thermal Protection
Package: Tape & Reel
Standard Package: 3,000
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16Ohm
Voltage - Supply: 1.62V ~ 5.5V
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Richtek USA Inc.
Other Names: -RT5507WSC,RT5507WSC
Product Status: Obsolete
IC AMP CLASS G STEREO 150MW
Amplifier IC 2-Channel (Stereo) Class G
IC AMP CLASS G STEREO 150MW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-RT5507WSC | 958935-RT5507WSC | RT5507WSC | RT5507WSC | RT5507WSC |
| Product Name | 150MW Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | ||||
| Supply Voltage (VS) | 1.62 to 5.5 volts | 1.62 to 5.5 volts | 5.5 to 1.62 volts |