RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized RT5112WSC

Description
Win Source Part Number: 1001400-RT5112WSC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera, Optical, Solid State Drives (SSD) Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 138µA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.2x2.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT5112WSC,RT5112WSC DKR,RT5112WSCTR,RT51 12WSCCT Base Product Number: RT5112
Request a Quote Datasheet
Description
Win Source Part Number: 1001400-RT5112WSC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera, Optical, Solid State Drives (SSD) Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 138µA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.2x2.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT5112WSC,RT5112WSC DKR,RT5112WSCTR,RT51 12WSCCT Base Product Number: RT5112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1001400-RT5112WSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1001400-RT5112WSC
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1001400-RT5112WSC
Win Source Part Number: 1001400-RT5112WSC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Camera, Optical, Solid State Drives (SSD) Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 138µA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 25-UFBGA, WLCSP Supplier Device Package: 25-WLCSP (2.2x2.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT5112WSC,RT5112WSC DKR,RT5112WSCTR,RT51 12WSCCT Base Product Number: RT5112

Win Source Part Number: 1001400-RT5112WSC
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Camera, Optical, Solid State Drives (SSD)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 138µA
Voltage - Supply: 1.9V ~ 5.5V
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.2x2.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT5112WSC,RT5112WSCDKR,RT5112WSCTR,RT5112WSCCT
Base Product Number: RT5112

Buy Now Datasheet
Power Management - Specialized - RT5112WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT5112WSC
Power Management - Specialized RT5112WSC
Camera, Optical, Solid State Drives (SSD) PMIC 25-WLCSP (2.2x2.3)

Camera, Optical, Solid State Drives (SSD) PMIC 25-WLCSP (2.2x2.3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1001400-RT5112WSC RT5112WSC
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details