Win Source Part Number: 1131928-RT5090CGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Frequency - Switching: 450kHz, 1MHz, 1.5MHz
Number of Outputs: 5
Voltage/Current - Output 1: Controller, Programmable, Programmable, 5V
Voltage/Current - Output 2: Controller, Programmable, Programmable, 0.7V ~ 1.5V, 3A
Voltage/Current - Output 3: Controller, Programmable, Programmable, 0.7V ~ 1.5V, 6A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.7V ~ 27V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT5090CGQWTR,10
IC PMIC FOR TV SYSTEM WQFN-40 Product overview: RT5090CGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT5090CGQW can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 450kHz, 1MHz, 1.5MHz 40-WQFN (5x5)
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 450kHz, 1MHz, 1.5MHz 40-WQFN (5x5)
IC PMIC FOR TV SYSTEM WQFN-40
IC PMIC FOR TV SYSTEM WQFN-40
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (1) 450kHz, 1MHz, 1.5MHz 40-WQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1131928-RT5090CGQW | 776-RT5090CGQW | 1028-RT5090CGQWTR-ND | RT5090CGQW | RT5090CGQW | RT5090CGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage | ? to 1.5 volts |