RichTek Technology Corporation Voltage Regulator IC RT5047BFGSP

Description
Single Output LNB Supply and Control Voltage Regulator, SOP-8 Product overview: RT5047BFGSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047BFGSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Output LNB Supply and Control Voltage Regulator, SOP-8 Product overview: RT5047BFGSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047BFGSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
750-RT5047BFGSP
Voltage Regulator IC 750-RT5047BFGSP
Single Output LNB Supply and Control Voltage Regulator, SOP-8 Product overview: RT5047BFGSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047BFGSP can be used for catalog matching and distributor lookup.

Single Output LNB Supply and Control Voltage Regulator, SOP-8 Product overview: RT5047BFGSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047BFGSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047BFGSP - 892496-RT5047BFGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047BFGSP
892496-RT5047BFGSP
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047BFGSP 892496-RT5047BFGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 892496-RT5047BFGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RT5047 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5047BFGSPCT, -RT5047BFGSP, RT5047BFGSPDKR, RT5047BFGSPTR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892496-RT5047BFGSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT5047
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT5047BFGSPCT, -RT5047BFGSP, RT5047BFGSPDKR, RT5047BFGSPTR

Buy Now Datasheet
Special Purpose Regulators - RT5047BFGSP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT5047BFGSP
Special Purpose Regulators RT5047BFGSP
IC REG CONV LNB 1OUT 8SOP

IC REG CONV LNB 1OUT 8SOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT5047BFGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT5047BFGSP
PMIC - Voltage Regulators - Special Purpose RT5047BFGSP
IC REG CONV LNB 1OUT 8SOP

IC REG CONV LNB 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-RT5047BFGSP 892496-RT5047BFGSP RT5047BFGSP RT5047BFGSP
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047BFGSP Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SOP-EP SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

0.95A 774kHz VQFN Voltage Regulator IC - 776-ARG81300SESWTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 16 volts
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Voltage Regulators - 7513070 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - 860293-ADP3308ART-2.5-RL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers